The TK080N60Z1 is a 600 V silicon N-channel MOSFET in a TO-247 package, designed for switching power supplies. It has a typical drain-source on-resistance of 0.067 Ω at 10 V gate voltage and 10.3 A drain current. The device supports a continuous drain current of 30 A and a peak pulsed current of 120 A, with a maximum channel-to-case thermal resistance of 0.59 °C/W. It features a gate threshold voltage range of 3 to 4 V, an input capacitance of 2510 pF at 300 V, and a total gate charge of 43 nC. The MOSFET is rated for a maximum channel temperature of 150 °C and has single-pulse avalanche energy capability of 344 mJ. The package is designed with the drain as a heatsink. This part is not warranted for use in life-critical or high-reliability applications.
600V DTMOS6 TO-247 80MOHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK080N60Z1S1F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |