The TK068N65Z5 is a silicon N-channel MOSFET designed for switching voltage regulators, housed in a TO-247 package weighing 6.15 g. It has a drain-source voltage rating of 650 V, a continuous drain current of 37 A, and a typical drain-source on-resistance of 0.052 Ω. The device features a fast reverse recovery time of 135 ns and a peak avalanche current of 7.4 A. It operates with a gate threshold voltage range of 3.5 to 4.5 V and has a channel-to-case thermal resistance of 0.462 °C/W. The part is RoHS compatible and meets AEC-Q200 automotive reliability standards. The device is sensitive to electrostatic discharge and must be handled with care.
650V DTMOS6-HSD TO-247 68MOHM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK068N65Z5,S1F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |