The TK042Z65Z5 is a silicon N-channel MOSFET designed for switching voltage regulators, housed in a TO-247-4L(X) package with a weight of 6.55 g. It has a drain-source voltage rating of 650 V, a continuous drain current of 55 A, and a typical drain-source on-resistance of 0.035 Ω at 10 V gate-source voltage. The device features a fast reverse recovery time of 160 ns (typical), a gate threshold voltage range of 3.5 to 4.5 V, and a channel-to-case thermal resistance of 0.347 °C/W. It is RoHS compatible and meets the AEC-Q200 standard for automotive reliability. Single-pulse avalanche energy is rated at 909 mJ, with a maximum channel temperature of 150 °C.
N-CH MOSFET 600 V 0.042 OHM TO-2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TK042Z65Z5,S1F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |