Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012224-TIM3742-16SL
Packaging: Bulk
Categories: JFETs(Junction Field Effect)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 14 A
Gate to Source Voltage (Vgs): -5 V
Microwave Power Gaas Fet 15V 14A Product overview: TIM3742-16SL from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, 14A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TIM3742-16SL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1012224-TIM3742-16SL | 288-TIM3742-16SL |
| Product Name | JFETs (Junction Field Effect) - TIM3742-16SL | 15V 14A MOSFET Transistor |
| Package Type | SOT3 | Bulk |