Toshiba America Electronic Components, Inc. 52MHZ Memory IC and Storage Component THGBMDG5D1LBAIT

Description
IC FLASH 32GBIT 52MHZ 153WFBGA Product overview: THGBMDG5D1LBAIT from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 52MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-THGBMDG5D1LBAIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32GBIT 52MHZ 153WFBGA Product overview: THGBMDG5D1LBAIT from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 52MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-THGBMDG5D1LBAIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
52MHZ Memory IC and Storage Component - 774-THGBMDG5D1LBAIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
52MHZ Memory IC and Storage Component
774-THGBMDG5D1LBAIT
52MHZ Memory IC and Storage Component 774-THGBMDG5D1LBAIT
IC FLASH 32GBIT 52MHZ 153WFBGA Product overview: THGBMDG5D1LBAIT from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 52MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-THGBMDG5D1LBAIT can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT 52MHZ 153WFBGA Product overview: THGBMDG5D1LBAIT from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 52MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-THGBMDG5D1LBAIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - THGBMDG5D1LBAIT - 212815-THGBMDG5D1LBAIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - THGBMDG5D1LBAIT
212815-THGBMDG5D1LBAIT
Memory - Flash - THGBMDG5D1LBAIT 212815-THGBMDG5D1LBAIT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212815-THGBMDG5D1LBA IT Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 32Gb (4G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 153-WFBGA (11x10) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212815-THGBMDG5D1LBAIT
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 32Gb (4G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 153-WFBGA (11x10)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-THGBMDG5D1LBAIT 212815-THGBMDG5D1LBAIT
Product Name 52MHZ Memory IC and Storage Component Memory - Flash - THGBMDG5D1LBAIT
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 524313-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 24LC16T-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 16 kbits
View Details