Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219103-TH58DVG5S0ET
Operating Supply Voltage: 3.3 V
Memory Type: SLC NAND
Density: 32 Gb
Number of Pins: 48
Categories: Custom Parts
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Page Size: 4 kB
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1219103-TH58DVG5S0ETA20 |
| Product Name | Custom Parts - Custom Parts (S - T) - TH58DVG5S0ETA20 |