Toshiba America Electronic Components, Inc. Memory - EEPROM - TH58BVG3S0HBAI6 TH58BVG3S0HBAI6

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099235-TH58BVG3S0HB AI6 Memory Type: EEPROM, NAND Memory Size: 1 GB Interface: Parallel Height: 1 mm Access Time: 220 µs Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Manufacturer Package Identifier: P-VFBGA67-0608-0.80- 001 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099235-TH58BVG3S0HB AI6 Memory Type: EEPROM, NAND Memory Size: 1 GB Interface: Parallel Height: 1 mm Access Time: 220 µs Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Manufacturer Package Identifier: P-VFBGA67-0608-0.80- 001 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - TH58BVG3S0HBAI6 - 1099235-TH58BVG3S0HBAI6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - TH58BVG3S0HBAI6
1099235-TH58BVG3S0HBAI6
Memory - EEPROM - TH58BVG3S0HBAI6 1099235-TH58BVG3S0HBAI6
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099235-TH58BVG3S0HB AI6 Memory Type: EEPROM, NAND Memory Size: 1 GB Interface: Parallel Height: 1 mm Access Time: 220 µs Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Manufacturer Package Identifier: P-VFBGA67-0608-0.80- 001 Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099235-TH58BVG3S0HBAI6
Memory Type: EEPROM, NAND
Memory Size: 1 GB
Interface: Parallel
Height: 1 mm
Access Time: 220 µs
Categories: EEPROM
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Manufacturer Package Identifier: P-VFBGA67-0608-0.80-001
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 774-TH58BVG3S0HBAI6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TH58BVG3S0HBAI6
Memory IC and Storage Component 774-TH58BVG3S0HBAI6
Product overview: TH58BVG3S0HBAI6 from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TH58BVG3S0HBAI6 can be used for catalog matching and distributor lookup.

Product overview: TH58BVG3S0HBAI6 from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TH58BVG3S0HBAI6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1099235-TH58BVG3S0HBAI6 774-TH58BVG3S0HBAI6
Product Name Memory - EEPROM - TH58BVG3S0HBAI6 Memory IC and Storage Component
Memory Category EEPROM, NAND EEPROM; EEPROM, NAND
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 2385263 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details