Trans Darlington NPN 50V 0.5A 1470mW 18-Pin PDIP / 8ch Darlington Sink Driver Product overview: TD62084APG from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A, 1470mW. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50V, 0.5A, 1470mW, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TD62084APG can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265760-TD62084APG
Family Name: TD62084APG
Manufacturer Homepage: www.semicon.toshiba.
Alternative Parts (Cross-Reference): TBD62084APG(Z,HZ); TD62084APG,N; TBD62084AFNG; TBD62084APG;
Introduction Date: February 09, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-TD62084APG | 1265760-TD62084APG |
| Product Name | 50V 0.5A 1470mW Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TD62084APG |
| Device Type | Transceiver | Storage Interface |