Toshiba America Electronic Components, Inc. Interface - Interface - Drivers, Receivers, Transceivers - TD62083APG TD62083APG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056632-TD62083APG Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 8/0 Family Name: TD62083APG Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): TD62083AP(F,PP,J,S; TD62083APG,N; TD62083AP(F,5,J,S); TD62083AP(F,O,N); Introduction Date: February 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056632-TD62083APG Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 8/0 Family Name: TD62083APG Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): TD62083AP(F,PP,J,S; TD62083APG,N; TD62083AP(F,5,J,S); TD62083AP(F,O,N); Introduction Date: February 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TD62083APG - 056632-TD62083APG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TD62083APG
056632-TD62083APG
Interface - Interface - Drivers, Receivers, Transceivers - TD62083APG 056632-TD62083APG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056632-TD62083APG Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 8/0 Family Name: TD62083APG Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): TD62083AP(F,PP,J,S; TD62083APG,N; TD62083AP(F,5,J,S); TD62083AP(F,O,N); Introduction Date: February 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056632-TD62083APG
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 8/0
Family Name: TD62083APG
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-DIP
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): TD62083AP(F,PP,J,S; TD62083APG,N; TD62083AP(F,5,J,S); TD62083AP(F,O,N);
Introduction Date: February 09, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Buy Now Datasheet
50V 0.5A 1470mW DIP Interface Transceiver IC - 710-TD62083APG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 0.5A 1470mW DIP Interface Transceiver IC
710-TD62083APG
50V 0.5A 1470mW DIP Interface Transceiver IC 710-TD62083APG
Trans Darlington NPN 50V 0.5A 1470mW 18-Pin PDIP / IC DRIVER DARL SINK 8-CH 18-DIP Product overview: TD62083APG from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A, 1470mW, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50V, 0.5A, 1470mW, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TD62083APG can be used for catalog matching and distributor lookup.

Trans Darlington NPN 50V 0.5A 1470mW 18-Pin PDIP / IC DRIVER DARL SINK 8-CH 18-DIP Product overview: TD62083APG from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A, 1470mW, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50V, 0.5A, 1470mW, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TD62083APG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 056632-TD62083APG 710-TD62083APG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TD62083APG 50V 0.5A 1470mW DIP Interface Transceiver IC
Device Type Receiver; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS31PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers