Toshiba America Electronic Components, Inc. Interface - Interface - Drivers, Receivers, Transceivers - TD62004AP TD62004AP

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 091219-TD62004AP Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 7/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 0 V to 50 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 091219-TD62004AP Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 7/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 0 V to 50 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TD62004AP - 091219-TD62004AP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TD62004AP
091219-TD62004AP
Interface - Interface - Drivers, Receivers, Transceivers - TD62004AP 091219-TD62004AP
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 091219-TD62004AP Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 7/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 0 V to 50 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 091219-TD62004AP
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 7/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 0 V to 50 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-TD62004AP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TD62004AP
Interface Transceiver IC 710-TD62004AP
IC DRIVER DARL SNK TTL 7CH 16DIP Product overview: TD62004AP from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TD62004AP can be used for catalog matching and distributor lookup.

IC DRIVER DARL SNK TTL 7CH 16DIP Product overview: TD62004AP from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TD62004AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 091219-TD62004AP 710-TD62004AP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TD62004AP Interface Transceiver IC
Device Type Receiver; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details