The TCS30DLU is a CMOS digital magnetic sensor with an open-drain output, designed to detect either north or south magnetic poles. It is packaged in a UFV case with a flat lead surface-mount configuration. The device operates from a supply voltage of 2.3 V to 3.6 V and maintains an output voltage range of 0 V to 5.5 V. It has a maximum output current of 5 mA and an operating temperature range of -40 °C to 85 °C. The output leakage current is 0.5 µA at 5.5 V, and the average supply current in intermittent operation ranges from 8.5 µA to 18.3 µA depending on supply voltage. The device operates at a maximum frequency of 25 Hz.
Win Source Part Number: 958904-TCS30DLU,LF
Category: Sensors, Transducers>Magnetic
Series: TCS
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 1.3mA
Current - Output (Max): 5mA
Sensing Range: ±2.5mT Trip, ±0.3mT Release
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 6-SMD (5 Leads), Flat Lead
Supplier Device Package: UFV
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TCS30DLULFDKR,TCS30D
Base Product Number: TCS30
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 958904-TCS30DLU,LF |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |