IC REG LIN 4.1V 300MA 4-WCSP-F
IC REG LIN 4.1V 300MA 4-WCSP-F
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WCSP-F (0.65x0.65)
IC REG LINEAR 4.1V 300MA 4WCSP-F
IC REG LINEAR 4.1V 300MA 4WCSP-F
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TCR3UG41ALFDKR-ND | TCR3UG41A,LF | TCR3UG41A,LF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-XFBGA, WLCSP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |