Toshiba America Electronic Components, Inc. LDO Voltage Regulator IC TCR2EE31

Description
Product overview: TCR2EE31 from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TCR2EE31 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: TCR2EE31 from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TCR2EE31 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-TCR2EE31
LDO Voltage Regulator IC 699-TCR2EE31
Product overview: TCR2EE31 from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TCR2EE31 can be used for catalog matching and distributor lookup.

Product overview: TCR2EE31 from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TCR2EE31 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TCR2EE31 - 749947-TCR2EE31 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TCR2EE31
749947-TCR2EE31
PMIC - PMIC - Voltage Regulators - Linear - TCR2EE31 749947-TCR2EE31
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 749947-TCR2EE31 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: ESV Reference Date Code: 15+Rohs Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 749947-TCR2EE31
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: ESV
Reference Date Code: 15+Rohs
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TCR2EE31 749947-TCR2EE31
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TCR2EE31
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP7182ACPZN-2.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details
Voltage Regulators - 1220619 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers