Toshiba America Electronic Components, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK323G,LF TCK323G,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899299-TCK323G,LF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TCK323 Categories: Integrated Circuits (ICs) Case / Package: 16-WCSPC (1.9x1.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TCK323GLFTR, TCK323G,LF(S, TCK323GLFDKR, TCK323GLFCT
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899299-TCK323G,LF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TCK323 Categories: Integrated Circuits (ICs) Case / Package: 16-WCSPC (1.9x1.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TCK323GLFTR, TCK323G,LF(S, TCK323GLFDKR, TCK323GLFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK323G,LF
TCK323G,LF
PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK323G,LF TCK323G,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899299-TCK323G,LF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TCK323 Categories: Integrated Circuits (ICs) Case / Package: 16-WCSPC (1.9x1.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TCK323GLFTR, TCK323G,LF(S, TCK323GLFDKR, TCK323GLFCT

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899299-TCK323G,LF
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFBGA, CSPBGA
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TCK323
Categories: Integrated Circuits (ICs)
Case / Package: 16-WCSPC (1.9x1.9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TCK323GLFTR, TCK323G,LF(S, TCK323GLFDKR, TCK323GLFCT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TCK323G,LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TCK323G,LF
PMIC - Power Distribution Switches, Load Drivers TCK323G,LF
IC PWR SWITCH N-CHAN 2:1 16WCSP

IC PWR SWITCH N-CHAN 2:1 16WCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TCK323G,LF TCK323G,LF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TCK323G,LF PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers