Toshiba America Electronic Components, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TCK1024G,LF

Description
Win Source Part Number: 1098638-TCK1024G,LF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 1.54A Output Configuration: High Side Voltage - Load: 1.4V ~ 5.5V Rds On (Typ): 31mOhm Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WCSPE (0.80x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TCK1024G,LFTCK1024G, LF.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TCK1024G,LF(S,TCK102 4GLFDKR,TCK1024GLFTR ,TCK1024GLFCT Base Product Number: TCK1024
Request a Quote Datasheet
Description
Win Source Part Number: 1098638-TCK1024G,LF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 1.54A Output Configuration: High Side Voltage - Load: 1.4V ~ 5.5V Rds On (Typ): 31mOhm Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WCSPE (0.80x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TCK1024G,LFTCK1024G, LF.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TCK1024G,LF(S,TCK102 4GLFDKR,TCK1024GLFTR ,TCK1024GLFCT Base Product Number: TCK1024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1098638-TCK1024G,LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1098638-TCK1024G,LF
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1098638-TCK1024G,LF
Win Source Part Number: 1098638-TCK1024G,LF Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 1.54A Output Configuration: High Side Voltage - Load: 1.4V ~ 5.5V Rds On (Typ): 31mOhm Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WCSPE (0.80x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TCK1024G,LFTCK1024G, LF.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TCK1024G,LF(S,TCK102 4GLFDKR,TCK1024GLFTR ,TCK1024GLFCT Base Product Number: TCK1024

Win Source Part Number: 1098638-TCK1024G,LF
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current
Number of Outputs: 1
Current - Output (Max): 1.54A
Output Configuration: High Side
Voltage - Load: 1.4V ~ 5.5V
Rds On (Typ): 31mOhm
Package / Case: 6-UFBGA, WLCSP
Supplier Device Package: 6-WCSPE (0.80x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TCK1024G,LFTCK1024G,LF.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TCK1024G,LF(S,TCK1024GLFDKR,TCK1024GLFTR,TCK1024GLFCT
Base Product Number: TCK1024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1098638-TCK1024G,LF
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details