Toshiba America Electronic Components, Inc. Image Sensors, Camera - TCD1209DG TCD1209DG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 359998-TCD1209DG Family Name: TCD1209DG Introduction Date: August 30, 2005 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 359998-TCD1209DG Family Name: TCD1209DG Introduction Date: August 30, 2005 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - TCD1209DG - TCD1209DG - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - TCD1209DG
TCD1209DG
Image Sensors, Camera - TCD1209DG TCD1209DG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 359998-TCD1209DG Family Name: TCD1209DG Introduction Date: August 30, 2005 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 359998-TCD1209DG
Family Name: TCD1209DG
Introduction Date: August 30, 2005
Country of Origin: Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number TCD1209DG
Product Name Image Sensors, Camera - TCD1209DG
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S10420-1106NU-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details