Toshiba America Electronic Components, Inc. Image Sensors, Camera - TCD1209DG(8Z,W) TCD1209DG(8Z,W)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 844659-TCD1209DG(8Z, W) Features: CCD Image Sensor - 14µm x 14µm 22-CDIP Package: Tray Package: 22-CDIP (0.400", 10.16mm) Family Name: TCD1209 Categories: Sensors Case / Package: 22-CDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 844659-TCD1209DG(8Z, W) Features: CCD Image Sensor - 14µm x 14µm 22-CDIP Package: Tray Package: 22-CDIP (0.400", 10.16mm) Family Name: TCD1209 Categories: Sensors Case / Package: 22-CDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - TCD1209DG(8Z,W) - TCD1209DG(8Z,W) - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - TCD1209DG(8Z,W)
TCD1209DG(8Z,W)
Image Sensors, Camera - TCD1209DG(8Z,W) TCD1209DG(8Z,W)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 844659-TCD1209DG(8Z, W) Features: CCD Image Sensor - 14µm x 14µm 22-CDIP Package: Tray Package: 22-CDIP (0.400", 10.16mm) Family Name: TCD1209 Categories: Sensors Case / Package: 22-CDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 844659-TCD1209DG(8Z,W)
Features: CCD Image Sensor - 14µm x 14µm 22-CDIP
Package: Tray
Package: 22-CDIP (0.400", 10.16mm)
Family Name: TCD1209
Categories: Sensors
Case / Package: 22-CDIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number TCD1209DG(8Z,W)
Product Name Image Sensors, Camera - TCD1209DG(8Z,W)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877A - IRS2877A - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For spectrophotometry - S7030-0906 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 58
Pixel Size 24 µm (0.9449 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details