IC AND 2-CIR 2-IN 8-SSOP
AND Gate IC 2 Channel 8-SSOP
IC AND 2-CIR 2-IN 8-SSOP
IC GATE AND 2CH 2-INP 8SSOP
IC GATE AND 2CH 4-INP US8
AND Gate IC 2 Channel 8-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 264-TC7WZ08FK,LJ(CT-ND | TC7WZ08FK,LJ(CT | TC7WZ08FK,LJ(CT | TC7WZ08FK,LJ(CT |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 4 | ||
| Propagation Delay | 3.7 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |