Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215336-TC7WU04FU-F
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7WU
Packaging: Digi-Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Device Package: SM8
Number of Circuits: 3
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 10ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.7 V ~ 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215336-TC7WU04FU-F |
| Product Name | Integrated Circuits(ICs) |