Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 115091-TC7WT125FU(TE
Packaging: Digi-Reel
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SM8
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 115091-TC7WT125FU(TE12L) |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7WT125FU(TE12L) |
| Package Type | Surface Mount; SMD (SMT) |