Toshiba America Electronic Components, Inc. Flip Flop ICs TC7WH74FK

Description
Flip Flop D-Type Pos-Edge SSOP-8
Request a Quote Datasheet
Description
Flip Flop D-Type Pos-Edge SSOP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flop ICs - 1713142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1713142P
Flip Flop ICs 1713142P
Flip Flop D-Type Pos-Edge SSOP-8

Flip Flop D-Type Pos-Edge SSOP-8

Supplier's Site
Flip Flop ICs - 1713142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1713142
Flip Flop ICs 1713142
Flip Flop D-Type Pos-Edge SSOP-8

Flip Flop D-Type Pos-Edge SSOP-8

Supplier's Site
Flip Flop ICs - 1713046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1713046
Flip Flop ICs 1713046
Flip Flop D-Type Pos-Edge SSOP-8

Flip Flop D-Type Pos-Edge SSOP-8

Supplier's Site
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC7WH74FK
215321-TC7WH74FK
Logic - Logic - Flip Flops - TC7WH74FK 215321-TC7WH74FK
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215321-TC7WH74FK Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215321-TC7WH74FK
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1713142P 1713142 215321-TC7WH74FK
Product Name Flip Flop ICs Flip Flop ICs Logic - Logic - Flip Flops - TC7WH74FK
Output Characteristics CMOS Differential
Logic Family CMOS; CMOS CMOS; CMOS
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Propagation Delay 20 ns 9.3 ns
Package Type Sot-765
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374SCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AVC16374DGG,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers