Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7WH32FU TC7WH32FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056596-TC7WH32FU Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: TC7WH32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC7WH32FK; SN74AHC2G32HDCT; SN74AHC2G32HDCT3; SN74AHC2G32HDCTR; Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056596-TC7WH32FU Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: TC7WH32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC7WH32FK; SN74AHC2G32HDCT; SN74AHC2G32HDCT3; SN74AHC2G32HDCTR; Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7WH32FU - 056596-TC7WH32FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7WH32FU
056596-TC7WH32FU
Logic - Logic - Gates and Inverters - TC7WH32FU 056596-TC7WH32FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056596-TC7WH32FU Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: TC7WH32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC7WH32FK; SN74AHC2G32HDCT; SN74AHC2G32HDCT3; SN74AHC2G32HDCTR; Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056596-TC7WH32FU
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Family Name: TC7WH32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): TC7WH32FK; SN74AHC2G32HDCT; SN74AHC2G32HDCT3; SN74AHC2G32HDCTR;
Introduction Date: September 29, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Logic IC - 705-TC7WH32FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-TC7WH32FU
Dual Logic IC 705-TC7WH32FU
IC GATE OR 2CH 2-INP SM8 / OR Gate 2-Element 2-IN CMOS 8-Pin SM Product overview: TC7WH32FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH32FU can be used for catalog matching and distributor lookup.

IC GATE OR 2CH 2-INP SM8 / OR Gate 2-Element 2-IN CMOS 8-Pin SM Product overview: TC7WH32FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH32FU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 056596-TC7WH32FU 705-TC7WH32FU
Product Name Logic - Logic - Gates and Inverters - TC7WH32FU Dual Logic IC
Gate Type NOT; OR; OR Gate OR
Supply Voltage 2 V ~ 5.5 V
Logic Family CMOS
Inputs 2 2
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4086BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHCT32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
Logic Gates - 7512831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details