The TC7WH125FK is a dual bus buffer with 3-state output, designed for signal gating and bus isolation in digital circuits. It is packaged in an US8 surface-mount format measuring 0.65 mm pitch, with a typical weight of 0.01 g. The device operates from 2.0 to 5.5 V, with a guaranteed propagation delay of 3.8 ns at 5.0 V and 15 pF load. Input voltages are 5.5 V tolerant, and quiescent supply current is 2 μA maximum at 25°C. The operating temperature range is -40°C to 85°C. The output high level meets 2.48 V minimum at 3.0 V supply and 4 V load, and the output low level is 0.44 V maximum at 4.5 V supply and 8 mA load. Standby current and leakage are specified under all supply and input conditions, and the device complies with the described electrical and thermal limits for the SM8 and US8 packages.
IC BUS BUFFER DUAL NON-INV US8 Product overview: TC7WH125FK,LF from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-TC7WH125FK,LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-TC7WH125FK,LF |
| Product Name | Dual Interface Transceiver IC |
| Device Type | Transceiver |