Toshiba America Electronic Components, Inc. Logic - Logic - Multivibrators - TC7WH123FU TC7WH123FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 094727-TC7WH123FU Packaging: Digi-Reel Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Propagation Delay: 10.3ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 094727-TC7WH123FU Packaging: Digi-Reel Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Propagation Delay: 10.3ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - TC7WH123FU - 094727-TC7WH123FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - TC7WH123FU
094727-TC7WH123FU
Logic - Logic - Multivibrators - TC7WH123FU 094727-TC7WH123FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 094727-TC7WH123FU Packaging: Digi-Reel Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Propagation Delay: 10.3ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 094727-TC7WH123FU
Packaging: Digi-Reel
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Propagation Delay: 10.3ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 094727-TC7WH123FU
Product Name Logic - Logic - Multivibrators - TC7WH123FU
Supply Voltage 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT4538112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - M38510/31402BEA - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
4 suppliers
Multivibrators - 74HCT123DB,118-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details