Toshiba America Electronic Components, Inc. Logic - Logic - Multivibrators - TC7WH123FU(2LPEW,E TC7WH123FU(2LPEW,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101786-TC7WH123FU(2L PEW,E Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Propagation Delay: 10.3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101786-TC7WH123FU(2L PEW,E Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Propagation Delay: 10.3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - TC7WH123FU(2LPEW,E - 101786-TC7WH123FU(2LPEW,E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - TC7WH123FU(2LPEW,E
101786-TC7WH123FU(2LPEW,E
Logic - Logic - Multivibrators - TC7WH123FU(2LPEW,E 101786-TC7WH123FU(2LPEW,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101786-TC7WH123FU(2L PEW,E Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Propagation Delay: 10.3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 101786-TC7WH123FU(2LPEW,E
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Propagation Delay: 10.3ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 101786-TC7WH123FU(2LPEW,E
Product Name Logic - Logic - Multivibrators - TC7WH123FU(2LPEW,E
Supply Voltage 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74VHC123ASJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
5 suppliers
Logic Family / Base Number Nexperia - 26AC8618 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Package Type Other; TSSOP
Number of Pins 16
View Details
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details