Toshiba Electronics (UK) Ltd Multivibrators TC7WH123FKTE85LF

Description
Monostable Multivibrator 10.3ns 8-SSOP
Request a Quote Datasheet
Description
Monostable Multivibrator 10.3ns 8-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - TC7WH123FKTE85LFTR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 10.3ns 8-SSOP

Monostable Multivibrator 10.3ns 8-SSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - TC7WH123FKTE85LF - 099877-TC7WH123FKTE85LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - TC7WH123FKTE85LF
099877-TC7WH123FKTE85LF
Logic - Logic - Multivibrators - TC7WH123FKTE85LF 099877-TC7WH123FKTE85LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 099877-TC7WH123FKTE8 5LF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Propagation Delay: 10.3ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 099877-TC7WH123FKTE85LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Propagation Delay: 10.3ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - TC7WH123FKTE85LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
TC7WH123FKTE85LF
Integrated Circuits (ICs) - Logic - Multivibrators TC7WH123FKTE85LF
IC MULTIVIBRATOR 10.3NS US8

IC MULTIVIBRATOR 10.3NS US8

Supplier's Site
Shenzhen, China
Logic - Multivibrators
TC7WH123FKTE85LF
Logic - Multivibrators TC7WH123FKTE85LF
IC MULTIVIBRATOR 10.3NS US8

IC MULTIVIBRATOR 10.3NS US8

Supplier's Site Datasheet
Multivibrators - TC7WH123FKTE85LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
TC7WH123FKTE85LF
Multivibrators TC7WH123FKTE85LF
Monostable Multivibrator 10.3 ns 8-SSOP

Monostable Multivibrator 10.3 ns 8-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number TC7WH123FKTE85LFTR-ND 099877-TC7WH123FKTE85LF TC7WH123FKTE85LF TC7WH123FKTE85LF TC7WH123FKTE85LF
Product Name Multivibrators Logic - Logic - Multivibrators - TC7WH123FKTE85LF Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Package Type Other; "8-VFSOP (0.091"", 2.30mm Width)" Other; US8 SSOP SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221MT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers
Multivibrators - 1727-3318-ND - DigiKey
Specs
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Logic - Multivibrators - CD74HC4538M - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details