Toshiba America Electronic Components, Inc. Logic IC TC7WH04FK(TE85L

Description
Product overview: TC7WH04FK(TE85L from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH04FK(TE85L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: TC7WH04FK(TE85L from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH04FK(TE85L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: TC7WH04FK(TE85L from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH04FK(TE85L can be used for catalog matching and distributor lookup.

Product overview: TC7WH04FK(TE85L from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH04FK(TE85L can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC7WH04FK(TE85L - 735082-TC7WH04FK(TE85L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7WH04FK(TE85L
735082-TC7WH04FK(TE85L
Logic - Logic - Gates and Inverters - TC7WH04FK(TE85L 735082-TC7WH04FK(TE85L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735082-TC7WH04FK(TE8 5L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: VSSOP8 Reference Date Code: 1648+Rohs Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 735082-TC7WH04FK(TE85L
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: VSSOP8
Reference Date Code: 1648+Rohs
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC7WH04FK(TE85L 735082-TC7WH04FK(TE85L
Product Name Logic IC Logic - Logic - Gates and Inverters - TC7WH04FK(TE85L
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC08D,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual Logic IC - 712-54164/BDA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details