Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 113590-TC7WBL3306CFK
Packaging: Reel - TR
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 19 Ohm
Case / Package: 8-SSOP
Single Supply Voltage (V+): 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 113590-TC7WBL3306CFK |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TC7WBL3306CFK |
| Device Type | Storage Interface |