Toshiba America Electronic Components, Inc. Interface - Interface - Specialized - TC7W53FKTE85LF TC7W53FKTE85LF

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098514-TC7W53FKTE85 LF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Inputs: 4 Power Dissipation: 300 mW Bandwidth: 120 MHz Resistance: 80 Ω Number of Channels: 2 Number of Pins: 8 Number of Outputs: 2 Propagation Delay: 60 ns Categories: Interface - Specialized Case / Package: SSOP Operating Supply Current: 8 µA Alternative Parts (Cross-Reference): PCA9306DCTRE4TC7W53F K(TE85L,F); TC7W53FK(TE85LF); Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 300 mW Throw Configuration: SPDT Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 255 ns Logic Function: Demultiplexer, Multiplexer Turn-Off Delay Time: 255 ns Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1 V Supply Type: Dual
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098514-TC7W53FKTE85 LF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Inputs: 4 Power Dissipation: 300 mW Bandwidth: 120 MHz Resistance: 80 Ω Number of Channels: 2 Number of Pins: 8 Number of Outputs: 2 Propagation Delay: 60 ns Categories: Interface - Specialized Case / Package: SSOP Operating Supply Current: 8 µA Alternative Parts (Cross-Reference): PCA9306DCTRE4TC7W53F K(TE85L,F); TC7W53FK(TE85LF); Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 300 mW Throw Configuration: SPDT Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 255 ns Logic Function: Demultiplexer, Multiplexer Turn-Off Delay Time: 255 ns Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1 V Supply Type: Dual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TC7W53FKTE85LF - 1098514-TC7W53FKTE85LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TC7W53FKTE85LF
1098514-TC7W53FKTE85LF
Interface - Interface - Specialized - TC7W53FKTE85LF 1098514-TC7W53FKTE85LF
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098514-TC7W53FKTE85 LF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Inputs: 4 Power Dissipation: 300 mW Bandwidth: 120 MHz Resistance: 80 Ω Number of Channels: 2 Number of Pins: 8 Number of Outputs: 2 Propagation Delay: 60 ns Categories: Interface - Specialized Case / Package: SSOP Operating Supply Current: 8 µA Alternative Parts (Cross-Reference): PCA9306DCTRE4TC7W53F K(TE85L,F); TC7W53FK(TE85LF); Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 300 mW Throw Configuration: SPDT Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 255 ns Logic Function: Demultiplexer, Multiplexer Turn-Off Delay Time: 255 ns Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1 V Supply Type: Dual

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098514-TC7W53FKTE85LF
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Inputs: 4
Power Dissipation: 300 mW
Bandwidth: 120 MHz
Resistance: 80 Ω
Number of Channels: 2
Number of Pins: 8
Number of Outputs: 2
Propagation Delay: 60 ns
Categories: Interface - Specialized
Case / Package: SSOP
Operating Supply Current: 8 µA
Alternative Parts (Cross-Reference): PCA9306DCTRE4TC7W53FK(TE85L,F); TC7W53FK(TE85LF);
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 300 mW
Throw Configuration: SPDT
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 255 ns
Logic Function: Demultiplexer, Multiplexer
Turn-Off Delay Time: 255 ns
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 1 V
Supply Type: Dual

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1098514-TC7W53FKTE85LF
Product Name Interface - Interface - Specialized - TC7W53FKTE85LF
Device Type Sensor Interface; Storage Interface
Features RoHS
Pd 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9927BBCZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Switch ICs - 1464797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers