Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7W34FK TC7W34FK

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265402-TC7W34FK Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265402-TC7W34FK Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7W34FK - 1265402-TC7W34FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7W34FK
1265402-TC7W34FK
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7W34FK 1265402-TC7W34FK
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265402-TC7W34FK Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265402-TC7W34FK
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1265402-TC7W34FK
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7W34FK
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details