Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7W04FK,LF TC7W04FK,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 766234-TC7W04FK,LF Series: TC7W Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: TC7W04 Categories: Integrated Circuits (ICs) Manufacturer Package: US8 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC7W04F(F); TC7W04F(TE12L,F); TC7W04F(T2LND); Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 766234-TC7W04FK,LF Series: TC7W Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: TC7W04 Categories: Integrated Circuits (ICs) Manufacturer Package: US8 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC7W04F(F); TC7W04F(TE12L,F); TC7W04F(T2LND); Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7W04FK,LF - 766234-TC7W04FK,LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7W04FK,LF
766234-TC7W04FK,LF
Logic - Logic - Gates and Inverters - TC7W04FK,LF 766234-TC7W04FK,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 766234-TC7W04FK,LF Series: TC7W Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: TC7W04 Categories: Integrated Circuits (ICs) Manufacturer Package: US8 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC7W04F(F); TC7W04F(TE12L,F); TC7W04F(T2LND); Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 766234-TC7W04FK,LF
Series: TC7W
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: TC7W04
Categories: Integrated Circuits (ICs)
Manufacturer Package: US8
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC7W04F(F); TC7W04F(TE12L,F); TC7W04F(T2LND);
Introduction Date: September 29, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 766234-TC7W04FK,LF
Product Name Logic - Logic - Gates and Inverters - TC7W04FK,LF
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1223382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; Sot-25
View Details