IC GATE NOR 2CH 2-INP 8-SOP Product overview: TC7W02F(TE12L) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7W02F(TE12L) can be used for catalog matching and distributor lookup.
NOR Gate IC 2 Channel 8-SOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056576-TC7W02F(TE12L
Packaging: Digi-Reel
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Dimension: 8-SOIC (0.122", 3.10mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC GATE NOR 2CH 2-INP 8-SOP
IC GATE NOR 2CH 2-INP 8-SOP
NOR Gate IC 2 Channel 8-SOP
NOR Gate IC 2 Channel 8-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7W02F(TE12L) | TC7W02FDKR-ND | 056576-TC7W02F(TE12L) | TC7W02F(TE12L) | TC7W02F(TE12L) | TC7W02F(TE12L) |
| Product Name | Dual Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - TC7W02F(TE12L) | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR | NOT; NOR; NOR Gate | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 13 ns | 13 ns | 13 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |