Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ17FE TC7SZ17FE

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 749920-TC7SZ17FE Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT-553ESV Reference Date Code: 12+Rohs Alternative Parts (Cross-Reference): SN74LVC1G17DRLRG4; 74LVC1G17Z-7; TC7SZ17FE; TC7SZ17FE(TE85L,F); Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 749920-TC7SZ17FE Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT-553ESV Reference Date Code: 12+Rohs Alternative Parts (Cross-Reference): SN74LVC1G17DRLRG4; 74LVC1G17Z-7; TC7SZ17FE; TC7SZ17FE(TE85L,F); Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ17FE - 749920-TC7SZ17FE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ17FE
749920-TC7SZ17FE
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ17FE 749920-TC7SZ17FE
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 749920-TC7SZ17FE Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT-553ESV Reference Date Code: 12+Rohs Alternative Parts (Cross-Reference): SN74LVC1G17DRLRG4; 74LVC1G17Z-7; TC7SZ17FE; TC7SZ17FE(TE85L,F); Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 749920-TC7SZ17FE
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOT-553ESV
Reference Date Code: 12+Rohs
Alternative Parts (Cross-Reference): SN74LVC1G17DRLRG4; 74LVC1G17Z-7; TC7SZ17FE; TC7SZ17FE(TE85L,F);
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 749920-TC7SZ17FE
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ17FE
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details