Toshiba Electronics (UK) Ltd 5.5V Interface Transceiver IC TC7SZ07FU,LJ(CT

Description
IC BUFFER NON-INVERT 5.5V USV Product overview: TC7SZ07FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-TC7SZ07FU,LJ(CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER NON-INVERT 5.5V USV Product overview: TC7SZ07FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-TC7SZ07FU,LJ(CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Interface Transceiver IC
704-TC7SZ07FU,LJ(CT
5.5V Interface Transceiver IC 704-TC7SZ07FU,LJ(CT
IC BUFFER NON-INVERT 5.5V USV Product overview: TC7SZ07FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-TC7SZ07FU,LJ(CT can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 5.5V USV Product overview: TC7SZ07FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-TC7SZ07FU,LJ(CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-TC7SZ07FU,LJ(CT
Product Name 5.5V Interface Transceiver IC
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 5.5V
Pd 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907350 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details
Power Switch ICs - 2580728 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Universal Bus Functions - 1727-74ALVCH16501DGGYCT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers