Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SZ04FU TC7SZ04FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095774-TC7SZ04FU Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.8 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095774-TC7SZ04FU Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.8 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SZ04FU - 095774-TC7SZ04FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ04FU
095774-TC7SZ04FU
Logic - Logic - Gates and Inverters - TC7SZ04FU 095774-TC7SZ04FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095774-TC7SZ04FU Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.8 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 095774-TC7SZ04FU
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 095774-TC7SZ04FU
Product Name Logic - Logic - Gates and Inverters - TC7SZ04FU
Package Type USV
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1057QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details