Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106228-TC7SZ00F(TE8
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC GATE NAND 1CH 2-INP SMV Product overview: TC7SZ00F(TE85L,JF) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ00F(TE85L,J
NAND Gate IC 1 Channel SMV
IC GATE NAND 1CH 2-INP SMV
IC GATE NAND 1CH 2-INP SMV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1106228-TC7SZ00F(TE85L,JF) | 705-TC7SZ00F(TE85L,JF) | TC7SZ00F(TE85L,JF) | TC7SZ00F(TE85L,JF) | TC7SZ00F(TE85L,JF) |
| Product Name | Logic - Logic - Gates and Inverters - TC7SZ00F(TE85L,JF) | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |