Toshiba America Electronic Components, Inc. Logic - Logic - Translators, Level Shifters - TC7SP3125TU TC7SP3125TU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265358-TC7SP3125TU Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265358-TC7SP3125TU Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TC7SP3125TU - 1265358-TC7SP3125TU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TC7SP3125TU
1265358-TC7SP3125TU
Logic - Logic - Translators, Level Shifters - TC7SP3125TU 1265358-TC7SP3125TU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265358-TC7SP3125TU Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265358-TC7SP3125TU
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1265358-TC7SP3125TU
Product Name Logic - Logic - Translators, Level Shifters - TC7SP3125TU
Unlock Full Specs
to access all available technical data

Similar Products

CD4014B CMOS 8-Stage Static Shift Register - CD4014BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC164D118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details