Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SL00FUTE85LF TC7SL00FUTE85LF

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127761-TC7SL00FUTE8 5LF Packaging: Digi-Reel® Number of Circuits: 1 Number of Inputs: 2 Number of Elements: 1 Number of Pins: 5 Number of Gates: 1 High Level Output Current: -2.6 mA Number of Outputs: 1 Low Level Output Current: 2.6 mA Quiescent Current: 1 µA Propagation Delay: 15 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1 V Turn-On Delay Time: 170 ns Logic Function: NAND Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127761-TC7SL00FUTE8 5LF Packaging: Digi-Reel® Number of Circuits: 1 Number of Inputs: 2 Number of Elements: 1 Number of Pins: 5 Number of Gates: 1 High Level Output Current: -2.6 mA Number of Outputs: 1 Low Level Output Current: 2.6 mA Quiescent Current: 1 µA Propagation Delay: 15 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1 V Turn-On Delay Time: 170 ns Logic Function: NAND Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SL00FUTE85LF - 1127761-TC7SL00FUTE85LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SL00FUTE85LF
1127761-TC7SL00FUTE85LF
Logic - Logic - Gates and Inverters - TC7SL00FUTE85LF 1127761-TC7SL00FUTE85LF
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127761-TC7SL00FUTE8 5LF Packaging: Digi-Reel® Number of Circuits: 1 Number of Inputs: 2 Number of Elements: 1 Number of Pins: 5 Number of Gates: 1 High Level Output Current: -2.6 mA Number of Outputs: 1 Low Level Output Current: 2.6 mA Quiescent Current: 1 µA Propagation Delay: 15 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1 V Turn-On Delay Time: 170 ns Logic Function: NAND Max Operating Temperature: 85 °C

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127761-TC7SL00FUTE85LF
Packaging: Digi-Reel®
Number of Circuits: 1
Number of Inputs: 2
Number of Elements: 1
Number of Pins: 5
Number of Gates: 1
High Level Output Current: -2.6 mA
Number of Outputs: 1
Low Level Output Current: 2.6 mA
Quiescent Current: 1 µA
Propagation Delay: 15 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1 V
Turn-On Delay Time: 170 ns
Logic Function: NAND
Max Operating Temperature: 85 °C

Buy Now
SSOP Logic IC - 705-TC7SL00FUTE85LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-TC7SL00FUTE85LF
SSOP Logic IC 705-TC7SL00FUTE85LF
NAND Gate 1-Element 2-IN CMOS 5-Pin SSOP T/R Product overview: TC7SL00FUTE85LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SL00FUTE85LF can be used for catalog matching and distributor lookup.

NAND Gate 1-Element 2-IN CMOS 5-Pin SSOP T/R Product overview: TC7SL00FUTE85LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SL00FUTE85LF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1127761-TC7SL00FUTE85LF 705-TC7SL00FUTE85LF
Product Name Logic - Logic - Gates and Inverters - TC7SL00FUTE85LF SSOP Logic IC
Gate Type NOT NAND; NAND
Logic Family CMOS
Inputs 2 2
Propagation Delay 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989048P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers