The TC7SH34F is a non-inverting buffer IC for digital logic applications, housed in an SMV package. It operates from 2.0 to 5.5 V with a wide temperature range of -40 to 125 °C for the base variant, and -40 to 85 °C for the J(CT version. It features a propagation delay of 3.8 ns (typ.) at 5.0 V and 15 pF, a maximum quiescent supply current of 2.0 µA at 25 °C, and 5.5 V tolerant inputs. The device complies with AEC-Q100 (Rev. H) for automotive reliability requirements.
IC BUFFER NON-INVERT 5.5V SMV Product overview: TC7SH34F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-TC7SH34F,LJ(CT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-TC7SH34F,LJ(CT |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2V ~ 5.5V |
| Pd | 200 milliwatts |