Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SH32FUT5LT TC7SH32FUT5LT

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098492-TC7SH32FUT5L T Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): TC7SH32FUT5LTTC7SH32 FU(T5L,T); TC7SH32FU(T5LT); TC7SH32FU-T5LT; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: OR
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098492-TC7SH32FUT5L T Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): TC7SH32FUT5LTTC7SH32 FU(T5L,T); TC7SH32FU(T5LT); TC7SH32FU-T5LT; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: OR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SH32FUT5LT - 1098492-TC7SH32FUT5LT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SH32FUT5LT
1098492-TC7SH32FUT5LT
Logic - Logic - Gates and Inverters - TC7SH32FUT5LT 1098492-TC7SH32FUT5LT
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098492-TC7SH32FUT5L T Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): TC7SH32FUT5LTTC7SH32 FU(T5L,T); TC7SH32FU(T5LT); TC7SH32FU-T5LT; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Logic Function: OR

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098492-TC7SH32FUT5LT
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Alternative Parts (Cross-Reference): TC7SH32FUT5LTTC7SH32FU(T5L,T); TC7SH32FU(T5LT); TC7SH32FU-T5LT;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: OR

Buy Now
Others CMOS IC Product overview: TC7SH32FUT5LT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH32FUT5LT can be used for catalog matching and distributor lookup.

Others CMOS IC Product overview: TC7SH32FUT5LT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH32FUT5LT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1098492-TC7SH32FUT5LT 705-TC7SH32FUT5LT
Product Name Logic - Logic - Gates and Inverters - TC7SH32FUT5LT Logic IC
Gate Type NOT OR
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Gate Drivers - 1EDN8550B - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHC
View Details
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Logic Gates - 2222718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details