Toshiba America Electronic Components, Inc. Integrated Circuits(ICs) TC7SH125FU(T5LPP,E)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215137-TC7SH125FU(T5 LPP,E) Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC7SH Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Manufacturer Device Package: USV Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215137-TC7SH125FU(T5 LPP,E) Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC7SH Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Manufacturer Device Package: USV Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 215137-TC7SH125FU(T5LPP,E) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
215137-TC7SH125FU(T5LPP,E)
Integrated Circuits(ICs) 215137-TC7SH125FU(T5LPP,E)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215137-TC7SH125FU(T5 LPP,E) Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: TC7SH Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Manufacturer Device Package: USV Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215137-TC7SH125FU(T5LPP,E)
Category: Integrated Circuits(ICs)
Family: Logic - Buffers, Drivers, Receivers, Transceivers
Series: TC7SH
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: USV
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 215137-TC7SH125FU(T5LPP,E)
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449782 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
DC - 30 GHz (L, S, C, X, Ku, K, Ka Band) Distributed Driver Amplifier - CMD292 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
2 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9457203MPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Variable Gain Amplifiers; Variable Gain
View Details