Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SH09FU TC7SH09FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 716558-TC7SH09FU Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT353 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 716558-TC7SH09FU Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT353 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SH09FU - 716558-TC7SH09FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SH09FU
716558-TC7SH09FU
Logic - Logic - Gates and Inverters - TC7SH09FU 716558-TC7SH09FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 716558-TC7SH09FU Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT353 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 716558-TC7SH09FU
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOT353
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now
Logic IC - 705-TC7SH09FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: TC7SH09FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH09FU can be used for catalog matching and distributor lookup.

Product overview: TC7SH09FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH09FU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 716558-TC7SH09FU 705-TC7SH09FU
Product Name Logic - Logic - Gates and Inverters - TC7SH09FU Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic - Gates and Inverters - 54ALS00AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details