IC GATE AND 1CH 2-INP FSV Product overview: TC7SH08FS,L3F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH08FS,L3F can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 109592-TC7SH08FS,L3F
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: fSV
Dimension: SOT-953
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): MC74VHC1G08DTT1G; TC7SH08FS; TC7SH08FS(TPL3);
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
AND Gate IC 1 Channel fSV
IC GATE AND 1CH 2-INP FSV
IC GATE AND 1CH 2-INP FSV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7SH08FS,L3F | 109592-TC7SH08FS,L3F | TC7SH08FSL3FCT-ND | TC7SH08FS,L3F | TC7SH08FS,L3F | TC7SH08FS,L3F |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - TC7SH08FS,L3F | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |