Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 105908-TC7SH05FS(TPL
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7SH
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: SOT-953
Manufacturer Device Package: fSV
Number of Circuits: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 105908-TC7SH05FS(TPL3) |
| Product Name | Integrated Circuits(ICs) |