Toshiba Electronics (UK) Ltd Logic - Logic - Gates and Inverters - TC7SH02F,LJ(CT TC7SH02F,LJ(CT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106209-TC7SH02F,LJ( CT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106209-TC7SH02F,LJ( CT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SH02F,LJ(CT - 1106209-TC7SH02F,LJ(CT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SH02F,LJ(CT
1106209-TC7SH02F,LJ(CT
Logic - Logic - Gates and Inverters - TC7SH02F,LJ(CT 1106209-TC7SH02F,LJ(CT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106209-TC7SH02F,LJ( CT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106209-TC7SH02F,LJ(CT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC GATE NOR 1CH 2-INP SMV Product overview: TC7SH02F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH02F,LJ(CT can be used for catalog matching and distributor lookup.

IC GATE NOR 1CH 2-INP SMV Product overview: TC7SH02F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SH02F,LJ(CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - TC7SH02FLJ(CTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SH02FLJ(CTTR-ND
Gates and Inverters TC7SH02FLJ(CTTR-ND
NOR Gate IC 1 Channel SMV

NOR Gate IC 1 Channel SMV

Buy Now Datasheet
Gates and Inverters - TC7SH02FLJ(CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SH02FLJ(CTDKR-ND
Gates and Inverters TC7SH02FLJ(CTDKR-ND
NOR Gate IC 1 Channel SMV

NOR Gate IC 1 Channel SMV

Buy Now Datasheet
Gates and Inverters - TC7SH02FLJ(CTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SH02FLJ(CTCT-ND
Gates and Inverters TC7SH02FLJ(CTCT-ND
NOR Gate IC 1 Channel SMV

NOR Gate IC 1 Channel SMV

Buy Now Datasheet
Gates and Inverters - TC7SH02F,LJ(CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7SH02F,LJ(CT
Gates and Inverters TC7SH02F,LJ(CT
NOR Gate IC 1 Channel SMV

NOR Gate IC 1 Channel SMV

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - TC7SH02F,LJ(CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
TC7SH02F,LJ(CT
Integrated Circuits (ICs) - Logic - Gates and Inverters TC7SH02F,LJ(CT
IC GATE NOR 1CH 2-INP SMV

IC GATE NOR 1CH 2-INP SMV

Supplier's Site
Logic - Gates and Inverters - TC7SH02F,LJ(CT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
TC7SH02F,LJ(CT
Logic - Gates and Inverters TC7SH02F,LJ(CT
IC GATE NOR 1CH 2-INP SMV

IC GATE NOR 1CH 2-INP SMV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1106209-TC7SH02F,LJ(CT 705-TC7SH02F,LJ(CT TC7SH02FLJ(CTTR-ND TC7SH02F,LJ(CT TC7SH02F,LJ(CT TC7SH02F,LJ(CT
Product Name Logic - Logic - Gates and Inverters - TC7SH02F,LJ(CT Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR; NOR NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHCT132PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
8 suppliers
Logic Gates - 2138995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details