The TC7SET34FU is a CMOS non-inverter logic buffer designed for digital signal interfacing. It is packaged in a USV package and operates over a temperature range of -40 to 125°C for the base variant, with a typical propagation delay of 5.0 ns at 5.0 V and 15 pF load. The device accepts 5.5 V tolerant inputs, has a supply voltage range of 4.5 to 5.5 V, and complies with AEC-Q100 Rev. H. Quiescent supply current is limited to 2.0 µA maximum at 25°C, with TTL-compatible input levels of 0.8 V maximum for low and 2.0 V minimum for high. Output drive capability supports up to 8 mA sink or source. Unused inputs must be tied to VCC or GND.
IC BUFFER NON-INVERT 5.5V USV Product overview: TC7SET34FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-TC7SET34FU,LJ(CT
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-TC7SET34FU,LJ(CT |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Pd | 200 milliwatts |