Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET125FU(L TC7SET125FU(L

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727608-TC7SET125FU(L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT-353 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727608-TC7SET125FU(L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT-353 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET125FU(L - 727608-TC7SET125FU(L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET125FU(L
727608-TC7SET125FU(L
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET125FU(L 727608-TC7SET125FU(L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727608-TC7SET125FU(L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT-353 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 727608-TC7SET125FU(L
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOT-353
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 727608-TC7SET125FU(L
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SET125FU(L
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DTG - 883741-MC74LCX245DTG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details