Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SET08FU TC7SET08FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056561-TC7SET08FU Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: TC7SET08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M74VHC1GT08DFT2; M74VHC1GT08DFT1; NLVVHC1GT08DFT2G; 74AHCT1G08GW; Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056561-TC7SET08FU Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: TC7SET08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M74VHC1GT08DFT2; M74VHC1GT08DFT1; NLVVHC1GT08DFT2G; 74AHCT1G08GW; Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SET08FU - 056561-TC7SET08FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SET08FU
056561-TC7SET08FU
Logic - Logic - Gates and Inverters - TC7SET08FU 056561-TC7SET08FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056561-TC7SET08FU Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: TC7SET08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M74VHC1GT08DFT2; M74VHC1GT08DFT1; NLVVHC1GT08DFT2G; 74AHCT1G08GW; Introduction Date: September 29, 1997 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056561-TC7SET08FU
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: TC7SET08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): M74VHC1GT08DFT2; M74VHC1GT08DFT1; NLVVHC1GT08DFT2G; 74AHCT1G08GW;
Introduction Date: September 29, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Automotive Logic IC - 705-TC7SET08FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Logic IC
705-TC7SET08FU
Automotive Logic IC 705-TC7SET08FU
AND Gate 1-Element 2-IN CMOS Automotive 5-Pin USV / IC GATE AND 1CH 2-INP USV Product overview: TC7SET08FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET08FU can be used for catalog matching and distributor lookup.

AND Gate 1-Element 2-IN CMOS Automotive 5-Pin USV / IC GATE AND 1CH 2-INP USV Product overview: TC7SET08FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SET08FU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 056561-TC7SET08FU 705-TC7SET08FU
Product Name Logic - Logic - Gates and Inverters - TC7SET08FU Automotive Logic IC
Gate Type NOT; AND; AND Gate AND
Supply Voltage 4.5 V ~ 5.5 V
Logic Family CMOS
Inputs 2 2
Propagation Delay 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic - Logic - Gates and Inverters - 5402DM - 907333-5402DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 74AHC00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers