Toshiba Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL66CFU,LF TC7SBL66CFU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098801-TC7SBL66CFU,L F Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 18 Ohm Case / Package: USV Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098801-TC7SBL66CFU,L F Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 18 Ohm Case / Package: USV Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL66CFU,LF - 098801-TC7SBL66CFU,LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL66CFU,LF
098801-TC7SBL66CFU,LF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL66CFU,LF 098801-TC7SBL66CFU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098801-TC7SBL66CFU,L F Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 18 Ohm Case / Package: USV Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098801-TC7SBL66CFU,LF
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 18 Ohm
Case / Package: USV
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 6ns, 6ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL66CFU,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TC7SBL66CFU,LF
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TC7SBL66CFU,LF
IC SWITCH SPST-NCX1 18OHM 5SSOP

IC SWITCH SPST-NCX1 18OHM 5SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 098801-TC7SBL66CFU,LF TC7SBL66CFU,LF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL66CFU,LF Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details