Toshiba Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL384CFU,LF TC7SBL384CFU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 109959-TC7SBL384CFU, LF Packaging: Cut Reel Number of Circuits: 1 Switch Circuit: SPST - NO Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 18 Ohm Case / Package: USV Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 109959-TC7SBL384CFU, LF Packaging: Cut Reel Number of Circuits: 1 Switch Circuit: SPST - NO Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 18 Ohm Case / Package: USV Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL384CFU,LF - 109959-TC7SBL384CFU,LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL384CFU,LF
109959-TC7SBL384CFU,LF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL384CFU,LF 109959-TC7SBL384CFU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 109959-TC7SBL384CFU, LF Packaging: Cut Reel Number of Circuits: 1 Switch Circuit: SPST - NO Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 18 Ohm Case / Package: USV Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 109959-TC7SBL384CFU,LF
Packaging: Cut Reel
Number of Circuits: 1
Switch Circuit: SPST - NO
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 18 Ohm
Case / Package: USV
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 6ns, 6ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL384CFU,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TC7SBL384CFU,LF
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TC7SBL384CFU,LF
IC SWITCH SPST 18 OHM USV

IC SWITCH SPST 18 OHM USV

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 109959-TC7SBL384CFU,LF TC7SBL384CFU,LF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC7SBL384CFU,LF Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923093 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type TSSOP
View Details
Interface Transceiver IC - 702-SI32260-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers